Samsung logo

Samsung HT-F4200 home cinema system 2.1 channels 250 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129441
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-F4200 home cinema system 2.1 channels 250 W 3D Black:

Samsung HT-F4200, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Tray, Blu-Ray video, VCD, 1 discs, AVCHD, DIVX, MKV, WMV, WMV9, XVID

Long summary description Samsung HT-F4200 home cinema system 2.1 channels 250 W 3D Black:

Samsung HT-F4200. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, MKV, WMV, WMV9, XVID. Audio output channels: 2.1 channels, RMS rated power: 250 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.