Samsung logo

Samsung HT-E6500 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43341
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-E6500 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-E6500, Blu-Ray player, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, AVCHD, DIVX, MKV, WMV, 5.1 channels, 1000 W

Long summary description Samsung HT-E6500 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-E6500. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: AVCHD, DIVX, MKV, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital EX, Dolby Digital Plus, Dolby Pro Logic II, Dolby Pro Logic IIx,.... Power consumption (typical): 127.7 W, Power consumption (standby): 0.4 W. Front speaker weight: 860 g, Center speaker weight: 900 g, Satellite speaker weight: 610 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.