Samsung logo

Samsung HT-E5200 home cinema system 2.1 channels 500 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115838
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-E5200 home cinema system 2.1 channels 500 W 3D Black:

Samsung HT-E5200, Blu-Ray player, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, AVCHD, DIVX, MKV, WMV, 2.1 channels, 500 W

Long summary description Samsung HT-E5200 home cinema system 2.1 channels 500 W 3D Black:

Samsung HT-E5200. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: AVCHD, DIVX, MKV, WMV. Audio output channels: 2.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Power consumption (typical): 92.2 W, Power consumption (standby): 0.45 W. Front speaker weight: 710 g, Subwoofer weight: 2.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.