Samsung logo

Samsung HT-E355 home cinema system 5.1 channels 330 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155620
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-E355 home cinema system 5.1 channels 330 W Black:

Samsung HT-E355, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, DIVX, WMV, 5.1 channels, 330 W

Long summary description Samsung HT-E355 home cinema system 5.1 channels 330 W Black:

Samsung HT-E355. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: DIVX, WMV. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Supported radio bands: FM. Main unit weight: 2 kg, Front speaker weight: 2.88 kg, Center speaker weight: 465 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.