Samsung logo

Samsung HT-E350 home cinema system 5.1 channels 330 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197411
Info modified on:
29 Nov 2021, 16:15:21
Short summary description Samsung HT-E350 home cinema system 5.1 channels 330 W Black:

Samsung HT-E350, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, CD video, 1 discs, DIVX, WMV

Long summary description Samsung HT-E350 home cinema system 5.1 channels 330 W Black:

Samsung HT-E350. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX, WMV. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Supported radio bands: FM. Power consumption (typical): 36 W, Power consumption (standby): 0.47 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.