Samsung logo

Samsung HT-E330 home cinema system 5.1 channels 300 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167379
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-E330 home cinema system 5.1 channels 300 W 3D Black:

Samsung HT-E330, DVD player, CD, DVD, 1 discs, DIVX, 5.1 channels, 300 W

Long summary description Samsung HT-E330 home cinema system 5.1 channels 300 W 3D Black:

Samsung HT-E330. Optical disc player type: DVD player, Disc types supported: CD, DVD, Number of optical discs: 1 discs. Video formats supported: DIVX. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Main unit dimensions (WxDxH): 430 x 56 x 250 mm, Main unit weight: 2 kg, Front speaker dimensions (WxDxH): 77 x 107 x 68 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.