Samsung logo

Samsung HT-DS400 home cinema system 5.1 channels 400 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185240
Info modified on:
04 Apr 2019, 07:49:58
Short summary description Samsung HT-DS400 home cinema system 5.1 channels 400 W:

Samsung HT-DS400 Home Cinema System, DVD player, 1 discs, DivX, 4:3, 16:9, 5.1 channels, 400 W

Long summary description Samsung HT-DS400 home cinema system 5.1 channels 400 W:

Samsung HT-DS400 Home Cinema System. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: DivX, Aspect ratio: 4:3, 16:9. Audio output channels: 5.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, DTS. Supported radio bands: AM, FM. Satellite speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.