Samsung logo

Samsung HT-D7200 home cinema system 2.1 channels 400 W 3D White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109972
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-D7200 home cinema system 2.1 channels 400 W 3D White:

Samsung HT-D7200, Blu-Ray player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, 1 discs, AVCHD, MKV, WMV, 2.1 channels

Long summary description Samsung HT-D7200 home cinema system 2.1 channels 400 W 3D White:

Samsung HT-D7200. Optical disc player type: Blu-Ray player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio. Video formats supported: AVCHD, MKV, WMV. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 96/24. Supported radio bands: FM. Subwoofer type: Active subwoofer

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.