Samsung HT-D5530, Blu-Ray, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,..., 1 discs, AVCHD, DivX, MKV, XviD, 5.1 channels, 1000 W
Samsung HT-D5530. Optical disc player type: Blu-Ray, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,..., Number of optical discs: 1 discs. Video formats supported: AVCHD, DivX, MKV, XviD. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, DTS, DTS 96/24, DTS-HD. Power consumption (typical): 70 W, Power consumption (standby): 0.7 W. Front speaker dimensions (WxDxH): 90 x 119 x 1300 mm, Front speaker weight: 4.19 kg, Center speaker dimensions (WxDxH): 360 x 74.5 x 68.5 mm