Samsung logo

Samsung HT-D550 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79265
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-D550 home cinema system 5.1 channels 1000 W Black:

Samsung HT-D550, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, DivX, XViD, 5.1 channels, 1000 W

Long summary description Samsung HT-D550 home cinema system 5.1 channels 1000 W Black:

Samsung HT-D550. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: DivX, XViD. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Front speaker dimensions (WxDxH): 90 x 68.5 x 141.5 mm, Front speaker weight: 600 g, Center speaker dimensions (WxDxH): 360 x 74.5 x 68.5 mm. Package weight: 10.7 kg, Package dimensions (WxDxH): 531 x 334 x 416 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.