Samsung logo

Samsung HT-D5000 home cinema system 2.1 channels 500 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94963
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-D5000 home cinema system 2.1 channels 500 W 3D Black:

Samsung HT-D5000, Blu-Ray, BD-R, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, WMV, 2.1 channels, 500 W

Long summary description Samsung HT-D5000 home cinema system 2.1 channels 500 W 3D Black:

Samsung HT-D5000. Optical disc player type: Blu-Ray, Disc types supported: BD-R, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: WMV. Audio output channels: 2.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Power consumption (standby): 0.7 W. Front speaker dimensions (WxDxH): 90 x 68.5 x 141.5 mm, Front speaker weight: 570 g, Subwoofer dimensions (W x D x H): 168 x 285 x 350 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.