Samsung logo

Samsung HT-D355 home cinema system 5.1 channels 350 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169202
Info modified on:
15 Dec 2023, 10:40:18
Short summary description Samsung HT-D355 home cinema system 5.1 channels 350 W Black:

Samsung HT-D355, DVD player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, DIVX, 5.1 channels, 350 W, Dolby Digital, Dolby Pro Logic II

Long summary description Samsung HT-D355 home cinema system 5.1 channels 350 W Black:

Samsung HT-D355. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: DIVX. Audio output channels: 5.1 channels, RMS rated power: 350 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Front speaker type: 2-way. Center speaker type: 2-way

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.