Samsung logo

Samsung HT-C6930W home cinema system 7.1 channels 1330 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129218
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-C6930W home cinema system 7.1 channels 1330 W Black:

Samsung HT-C6930W, DVD player, 1 discs, AVCHD, Divx, WMV, 7.1 channels, 1330 W, MP3, WMA

Long summary description Samsung HT-C6930W home cinema system 7.1 channels 1330 W Black:

Samsung HT-C6930W. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: AVCHD, Divx, WMV. Audio output channels: 7.1 channels, RMS rated power: 1330 W, Audio formats supported: MP3, WMA. Supported radio bands: FM. Front speaker dimensions (WxDxH): 90 x 119 x 1300 mm, Front speaker weight: 3.27 kg, Center speaker dimensions (WxDxH): 360 x 74.5 x 68.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.