Samsung logo

Samsung HT-C655W home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172064
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung HT-C655W home cinema system 5.1 channels 1000 W Black:

Samsung HT-C655W, DVD player, DIVX, WMV, 5.1 channels, 1000 W, MP3, WMA, 90 x 119 x 1300 mm

Long summary description Samsung HT-C655W home cinema system 5.1 channels 1000 W Black:

Samsung HT-C655W. Optical disc player type: DVD player. Video formats supported: DIVX, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio formats supported: MP3, WMA. Front speaker dimensions (WxDxH): 90 x 119 x 1300 mm, Center speaker dimensions (WxDxH): 360 x 74.5 x 68.6 mm, Subwoofer dimensions (W x D x H): 168 x 295 x 350 mm. Package weight: 23 kg, Package dimensions (WxDxH): 1006 x 417 x 477 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.