- - DVD player
- - 1000 W 5.1 channels
- - 70 dB
- - Radio Data System (RDS)
- - Wi-Fi
HT-C5550 5.1 Blu-ray Home Theatre Systems, 1000W
The Samsung Home Cinema System makes you feel like you’re really there. Crystal Amplifier Pro speakers deliver real-life deep surround sound, while the Full HD playback delivers the ultimate in picture quality. Get more from your TV with a complete immersive viewing experience.
Kill the noise with crystal clarity.
Let the Samsung BD Player’s crystal-clear sea of sound carry you away. Engineered with Noise Compensation technology, the Crystal Amplifier eliminates distracting distortion by quickly sensing signal changes and enhancing response speed. And it delivers audio that’s rich, realistic and polished so that you feel like you’re right in the middle of the action. With the Samsung BD Player, you hear exactly what you’re supposed to be hearing.
Connect your iPod and iPhone for more fun.
Integrating your electronic devices with each other is an important part of the home entertainment experience. That’s why the Samsung BD Player makes it easy to incorporate your iPhone and iPod into your home theatre system. Just set either into the provided docking cradle and you’ll be able to enjoy your favourite songs and videos — and share them with your friends and family — while charging. It’s all conveniently controlled with your home theatre remote so you don’t have to leave the couch.
Musical Auto Calibration
Can't decide if you'd rather watch TV or a YouTube video or check your stocks on Yahoo? Do it all on the LED TV Series 8. An easy to use widget lets you watch, add or delete content. View it all on the roomy sidebar or across the incredibly wide screen. With the LED TV Series 8, TV goes way beyond just TV.
Connecting is easy with All Share.
Now you can enjoy movies, music and photos from your PC and mobile devices, right on your Samsung TV screen. With BDP-C6900’s All Share, wirelessly sync your PC and Samsung mobile phone with your TV, streaming content and even keeping tabs on who’s calling and texting you with real-time monitoring on your screen. Samsung’s All Share makes staying connected easy.
Smart Volume levels things out.
Some channels are louder than others. As if that weren’t enough, volume often varies between the program and commercials, not to mention between action scenes and dialog within the program. But Samsung’s Smart Volume technology lets you make adjustments and determine settings so that volume levels are evened out and you can enjoy your favourite shows, movies and sports without constantly fussing with the remote.
Enhance your entertainment.
Whether you want to connect your game console or a next generation disc player to your system directly, Samsung’s home theatre system makes it easy with a convenient HDMI input. Typically not available on conventional systems, your entertainment experience is enhanced by the system’s multi-channel sound. Incorporate and manage your stand-alone hi-def devices with ease.
HD audio without going to the cinema.
Feel like you’re part of the film, and in the band, with the Samsung BD Player. It immerses you in a cinematic audio environment that pumps out pure, precise surround sound with dramatic depth of detail. It supports DTS-HD Master Audio and Dolby TrueHD formats — which, because of their uncompressed HD sound, are only found in AV systems of the highest quality — as well as Dolby Digital Plus.
Experience the pinnacle of picture quality.
A television with 1080p Full HD technology is more than just entertainment, it’s an experience. Providing nearly twice the resolution of conventional HDTVs, the 1080p picture engulfs you with spectacular detail – rich, eye-popping colours and super-sharp, ultra-realistic images that enhance everything on your screen, from movies to videogames. Why watch TV when you can experience it?
From your PC to Flat Screen.
Gaining access to the infinite possibilities of next generation entertainment is as easy as plugging the Wireless LAN Adaptor into the back of the Blu-ray Disc player. Content from your PC can be directly streamed to the player, allowing you to enjoy your favourite videos and other media files – from DivX and MP3 to JPEG-HD – from the comfort of your couch. PC Streaming turns your living room into the ultimate multimedia cinema.
**Adaptor is not included.
USB Host
The USB Instant Play feature allows you to connect digital devices such as cameras, mp3 players, and external HDDs and enjoy instant playback of your favourite files. And, the innovative CD Ripping feature enables CDs to be inserted and converted to mp3 format so that they can be stored and enjoyed wherever, whenever.
Anynet+
Simplify your life with Anynet+. All compatible connected components can be controlled by a single remote control. Simply connect the components of your home entertainment network to your Samsung Blu-ray player using HDMI™ cables and enjoy intelligent, intuitive interaction with your entertainment.
Samsung HT-C5550, DVD player, 1 discs, AVI, Divx, WMV, 5.1 channels, 1000 W, 70 dB
Samsung HT-C5550. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: AVI, Divx, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Signal-to-Noise Ratio (SNR): 70 dB. Supported radio bands: FM. Center speaker RMS power: 170 W, Center speaker frequency range: 140 - 20000 Hz, Center speaker sensitivity: 87 dB