Samsung logo

Samsung HT-C330 home cinema system 5.1 channels 330 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
259321
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-C330 home cinema system 5.1 channels 330 W Black:

Samsung HT-C330, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-Video, 1 discs, DIVX, WMV, XVID, 5.1 channels

Long summary description Samsung HT-C330 home cinema system 5.1 channels 330 W Black:

Samsung HT-C330. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: DVD-Video. Video formats supported: DIVX, WMV, XVID. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Main unit dimensions (WxDxH): 430 x 276 x 59 mm, Main unit weight: 2.5 kg, Front speaker dimensions (WxDxH): 84 x 68.5 x 104.5 mm. Package weight: 11 kg, Package dimensions (WxDxH): 531 x 361 x 334 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.