Samsung logo

Samsung HT-BD8200 soundbar speaker 2.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110364
Info modified on:
24 Feb 2023, 14:07:16
Short summary description Samsung HT-BD8200 soundbar speaker 2.1 channels 300 W:

Samsung HT-BD8200, 2.1 channels, 300 W, MP3, 1000 x 116.5 x 196 mm, 13.4 kg, DVD player

Long summary description Samsung HT-BD8200 soundbar speaker 2.1 channels 300 W:

Samsung HT-BD8200. Audio output channels: 2.1 channels, RMS rated power: 300 W. Audio formats supported: MP3. Dimensions (WxDxH): 1000 x 116.5 x 196 mm, Weight: 13.4 kg. Optical disc player type: DVD player

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.