Samsung logo

Samsung HT-BD7255 home cinema system 5.1 channels 800 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81308
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-BD7255 home cinema system 5.1 channels 800 W:

Samsung HT-BD7255, DVD recorder, 1 discs, 5.1 channels, 800 W, 270 x 270 x 1115 mm, 68 x 44 x 358 mm

Long summary description Samsung HT-BD7255 home cinema system 5.1 channels 800 W:

Samsung HT-BD7255. Optical disc player type: DVD recorder, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 800 W. Front speaker dimensions (WxDxH): 270 x 270 x 1115 mm, Center speaker dimensions (WxDxH): 68 x 44 x 358 mm, Subwoofer dimensions (W x D x H): 298 x 256 x 256 mm. Package dimensions (WxDxH): 1598 x 371 x 328 mm. Media types supported: DVD/ DVD±R/ DVD±RW / CD/ CD-R/ CD-RW / MP3 / JPEG / DIVX / Blu-ray, Weight: 25 kg, Dimensions (WxDxH): 460 x 105 x 204 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.