Samsung logo

Samsung HT-BD2 Home Theatre System 7.1 home cinema system 7.1 channels 1100 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136838
Info modified on:
04 Apr 2019, 08:30:16
Short summary description Samsung HT-BD2 Home Theatre System 7.1 home cinema system 7.1 channels 1100 W:

Samsung HT-BD2 Home Theatre System 7.1, DVD player, 7.1 channels, 1100 W, MP3, 1311 x 89 x 125 mm, 90 x 91 x 300 mm

Long summary description Samsung HT-BD2 Home Theatre System 7.1 home cinema system 7.1 channels 1100 W:

Samsung HT-BD2 Home Theatre System 7.1. Optical disc player type: DVD player. Audio output channels: 7.1 channels, RMS rated power: 1100 W, Audio formats supported: MP3. Front speaker dimensions (WxDxH): 1311 x 89 x 125 mm, Center speaker dimensions (WxDxH): 90 x 91 x 300 mm, Subwoofer dimensions (W x D x H): 310 x 443 x 380 mm. Package width: 1407 mm, Package depth: 605 mm, Package height: 467 mm. Dimensions (WxDxH): 440 x 86 x 396 mm, Rear speaker depth: 8.9 cm, Rear speaker height: 131.1 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.