Samsung HT-BD2E Home Theatre System 5.1, DVD player, 5.1 channels, 800 W, MP3, 100 x 97 x 270 mm, 300 x 90 x 94 mm
Samsung HT-BD2E Home Theatre System 5.1. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 800 W, Audio formats supported: MP3. Front speaker dimensions (WxDxH): 100 x 97 x 270 mm, Center speaker dimensions (WxDxH): 300 x 90 x 94 mm, Subwoofer dimensions (W x D x H): 430 x 75 x 439 mm. Dimensions (WxDxH): 440 x 396 x 87 mm, Audio system: Dolby Digital, Dolby Pro Logic II, Dolby Digital+, Dolby True HD