Samsung logo

Samsung HT-BD1255 home cinema system 5.1 channels 1000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121712
Info modified on:
04 Apr 2019, 10:19:26
Short summary description Samsung HT-BD1255 home cinema system 5.1 channels 1000 W:

Samsung HT-BD1255, DVD player, DIVX, 5.1 channels, 1000 W, 70 dB, MP3

Long summary description Samsung HT-BD1255 home cinema system 5.1 channels 1000 W:

Samsung HT-BD1255. Optical disc player type: DVD player. Video formats supported: DIVX. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Signal-to-Noise Ratio (SNR): 70 dB. Supported radio bands: FM. Center speaker RMS power: 170 W, Center speaker frequency range: 140 - 20000 Hz, Center speaker sensitivity: 87 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.