Samsung logo

Samsung HT-BD1250 home cinema system 5.1 channels 1000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176731
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-BD1250 home cinema system 5.1 channels 1000 W:

Samsung HT-BD1250, DVD player, 5.1 channels, 1000 W, MP3, 100.1 x 99.1 x 210 mm, 300 x 57.3 x 48 mm

Long summary description Samsung HT-BD1250 home cinema system 5.1 channels 1000 W:

Samsung HT-BD1250. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio formats supported: MP3. Front speaker dimensions (WxDxH): 100.1 x 99.1 x 210 mm, Center speaker dimensions (WxDxH): 300 x 57.3 x 48 mm, Subwoofer dimensions (W x D x H): 201 x 410 x 403 mm. Package weight: 16.5 kg, Package dimensions (WxDxH): 590 x 500 x 395 mm. Media types supported: CD/ CD-R/ CD-RW/ DVD/ DVD±R/ DVD±RW/ Blu-ray, Dimensions (WxDxH): 440 x 345 x 65 mm, Audio system: Dolby Digital

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.