Samsung logo

Samsung HT-A100T home cinema system 2.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128077
Info modified on:
24 Feb 2023, 14:07:14
Short summary description Samsung HT-A100T home cinema system 2.1 channels 300 W:

Samsung HT-A100T, DVD player, 1 discs, NTSC, 2.1 channels, 300 W, Dolby Digital 5.1

Long summary description Samsung HT-A100T home cinema system 2.1 channels 300 W:

Samsung HT-A100T. Optical disc player type: DVD player, Number of optical discs: 1 discs. Analog signal format system: NTSC. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital 5.1. Satellite speakers RMS power: 2 W. Subwoofer RMS power: 100 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.