Samsung logo

Samsung N1 Series 40GB HDD internal hard drive 4200 RPM 2 MB 1.8" Ultra-ATA/66

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116648
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Samsung N1 Series 40GB HDD internal hard drive 4200 RPM 2 MB 1.8" Ultra-ATA/66:

Samsung N1 Series 40GB HDD, 40 GB, 4200 RPM, 2 MB, 1.8", Ultra-ATA/66

Long summary description Samsung N1 Series 40GB HDD internal hard drive 4200 RPM 2 MB 1.8" Ultra-ATA/66:

Samsung N1 Series 40GB HDD. HDD capacity: 40 GB, HDD speed: 4200 RPM, Storage drive buffer size: 2 MB, HDD size: 1.8", Interface: Ultra-ATA/66

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.