Samsung HMX-U10, 10 MP, CMOS, 25.4 / 2.3 mm (1 / 2.3"), 5.08 cm (2"), LCD, 95 g
Samsung HMX-U10. Total megapixels: 10 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Optical zoom: 1x, Digital zoom: 4x. Compatible memory cards: SD, SDHC. White balance: Auto. Display diagonal: 5.08 cm (2"), Display: LCD