Samsung HMX-S10, 10.1 MP, CMOS, 25.4 / 2.33 mm (1 / 2.33"), 8.89 cm (3.5"), LCD, Black
Samsung HMX-S10. Total megapixels: 10.1 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.33 mm (1 / 2.33"). Optical zoom: 15x, Digital zoom: 180x, Focal length range: 4.8 - 72 mm. Compatible memory cards: SD, SDHC. Display diagonal: 8.89 cm (3.5"), Display: LCD. Product colour: Black