Samsung logo

Samsung W350 Handheld camcorder 5 MP CMOS Full HD Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98705
Info modified on:
03 Jun 2018, 22:02:28
Short summary description Samsung W350 Handheld camcorder 5 MP CMOS Full HD Black, Red:

Samsung W350, 5 MP, CMOS, 25.4 / 3.2 mm (1 / 3.2"), Full HD, 5.84 cm (2.3"), TFT LCD

Long summary description Samsung W350 Handheld camcorder 5 MP CMOS Full HD Black, Red:

Samsung W350. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Optical zoom: 1x, Digital zoom: 3x. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto, Normal focusing range: 4.3 m. White balance: Auto

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.