Samsung W200, 5.5 MP, CMOS, 25.4 / 3.2 mm (1 / 3.2"), Full HD, 5.84 cm (2.3"), LCD
Samsung W200. Total megapixels: 5.5 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Digital zoom: 3x, Image stabilizer type: Electronic Image Stabilization (EIS). Camcorder media type: Memory card. Focus adjustment: Auto. White balance: Auto