Samsung logo

Samsung HMX-U10EP camcorder 10 MP CMOS Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54569
Info modified on:
04 Apr 2019, 10:42:05
Short summary description Samsung HMX-U10EP camcorder 10 MP CMOS Silver:

Samsung HMX-U10EP, 10 MP, CMOS, 25.4 / 2.3 mm (1 / 2.3"), 5.08 cm (2"), LCD, 95 g

Long summary description Samsung HMX-U10EP camcorder 10 MP CMOS Silver:

Samsung HMX-U10EP. Total megapixels: 10 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Optical zoom: 1x, Digital zoom: 4x. Display diagonal: 5.08 cm (2"), Display: LCD. Product colour: Silver. Maximum video resolution: 1920 x 1080 pixels, Video formats supported: H.264

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.