Samsung logo

Samsung Spinpoint M HM320II internal hard drive 320 GB 5400 RPM 8 MB 2.5" Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205722
Info modified on:
04 Apr 2025, 11:56:49
Short summary description Samsung Spinpoint M HM320II internal hard drive 320 GB 5400 RPM 8 MB 2.5" Serial ATA II:

Samsung Spinpoint M HM320II, 320 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II

Long summary description Samsung Spinpoint M HM320II internal hard drive 320 GB 5400 RPM 8 MB 2.5" Serial ATA II:

Samsung Spinpoint M HM320II. HDD capacity: 320 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA II

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.