Samsung logo

Samsung Spinpoint M HM250JI- 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111410
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Samsung Spinpoint M HM250JI- 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

Samsung Spinpoint M HM250JI- 250GB HDD, 250 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Samsung Spinpoint M HM250JI- 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

Samsung Spinpoint M HM250JI- 250GB HDD. HDD capacity: 250 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.