location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM250HI show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:16:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB 2.5" 5400 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 105 g
Long product name Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II :
The long product name of Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HM250HI 250GB HDD, SATA, 5400 RPM, 2.5", 8MB
More>>>
Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:
The official description of Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Formatted capacity : 250GB
- ATA Security Mode Feature Set
- SATA Native Command Queuing Feature
- ATA S.M.A.R.T. Feature Set
- TuMR/PMR head with FOD technology
- Serial ATA 3.0Gbps Interface Support
- Load/Unload Head Technology
- SilentSeek
- NoiseGuard

Short summary description Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:
This short summary of the Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint M 250GB HDD, 250 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II

Long summary description Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:
This is an auto-generated long summary of Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II based on the first three specs of the first five spec groups.

Samsung Spinpoint M 250GB HDD. HDD capacity: 250 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA II

Features
HDD capacity *
250 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
Serial ATA II
Type *
HDD
Average latency
12 ms
Power
Power consumption (typical)
2.5 W
Power consumption (standby)
0.25 W
Power consumption (idle)
0.85 W
Operating voltage
5 V
Start-up current
1 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-300 - 3000 m
Non-operating altitude
-400 - 15000 m
Operating shock
400 G
Non-operating shock
900 G
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100 mm
Weight
105 g
Other features
Drive ready time
4 s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:12:48
Uk has collected 1 expert review for Samsung Spinpoint M 250GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Samsung SpinPoint F1 HA751LJ internal hard drive 750 GB 7200 RPM 32 MB Serial ATA Samsung SpinPoint F1 HA751LJ internal hard drive 750 GB 7200 RPM 32 MB Serial ATA
(show image)
HA751LJ/CEC HA751LJ 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint M Spinpoint M6 HM400LI internal hard drive 400 GB 5400 RPM 8 MB 2.5" Serial ATA II Samsung Spinpoint M Spinpoint M6 HM400LI internal hard drive 400 GB 5400 RPM 8 MB 2.5" Serial ATA II
(show image)
HM400LI Spinpoint M6 HM400LI 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint M 500GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II Samsung Spinpoint M 500GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II
(show image)
HM500LI 500GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint M 320GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA Samsung Spinpoint M 320GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA
(show image)
HM320JI 320GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SpinPoint F1 HD753LJ/KIT - 750GB HDD internal hard drive 7200 RPM 32 MB 3.5" Serial ATA Samsung SpinPoint F1 HD753LJ/KIT - 750GB HDD internal hard drive 7200 RPM 32 MB 3.5" Serial ATA
(show image)
HD753LJ/KIT HD753LJ/KIT - 750GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK internal hard drive 7200 RPM 8 MB 3.5" Samsung Spinpoint P 40GB Serial ATA II HDD, 20-PK internal hard drive 7200 RPM 8 MB 3.5"
(show image)
HD040GJ?20PK 40GB Serial ATA II HDD, 20-PK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SpinPoint V 200GB Ultra ATA Hard Drive internal hard drive 2 MB 3.5" Ultra-ATA/100 Samsung SpinPoint V 200GB Ultra ATA Hard Drive internal hard drive 2 MB 3.5" Ultra-ATA/100
(show image)
HA200JC 200GB Ultra ATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SpinPoint V 250GB HDD internal hard drive 5400 RPM 2 MB 3.5" Ultra-ATA/100 Samsung SpinPoint V 250GB HDD internal hard drive 5400 RPM 2 MB 3.5" Ultra-ATA/100
(show image)
HA250JC 250GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P 40GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II Samsung Spinpoint P 40GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
(show image)
HD040GJ 40GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)