Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Hybrid HDD HM160HI 2.5" 160 GB Serial ATA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hybrid HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HM160HI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM160HI/161
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13291
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:42
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung Hybrid HDD HM160HI 2.5" 160 GB Serial ATA:
This short summary of the Samsung Hybrid HDD HM160HI 2.5" 160 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Hybrid HDD HM160HI, 2.5", 160 GB, 5400 RPM

Long summary description Samsung Hybrid HDD HM160HI 2.5" 160 GB Serial ATA:
This is an auto-generated long summary of Samsung Hybrid HDD HM160HI 2.5" 160 GB Serial ATA based on the first three specs of the first five spec groups.

Samsung Hybrid HDD HM160HI. HDD size: 2.5", HDD capacity: 160 GB, HDD speed: 5400 RPM

Features
HDD size *
The amount of data that the hard drive can store.
2.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Storage drive buffer size
8 MB
Full stroke seek time
The “full stroke seek” is the time required to travel from the first to the last track of the disk.
22 ms
Track to track seek time
2 ms
Average seek time
12 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
5.6 ms
Bytes per sector
512
Features
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
330000 h
Power
Operating voltage
Defines the range of operating voltages available
5 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
99 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
70 x 100 x 9.5 mm
Product colour
The colour e.g. red, blue, green, black, white.
Silver
Internal
The product is built in.
Yes
Drive ready time
4 s
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:23:34
Uk has collected 1 expert review for Samsung Hybrid HDD HM160HI 2.5" 160 GB Serial ATA but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:23:34
Nl heeft 1 proffesionele recensie voor Samsung Hybrid HDD HM160HI 2.5" 160 GB SATA gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:23:34
Fr a recueilli 1 avis d’experts pour Samsung Hybrid HDD HM160HI 2.5" 160 Go SATA mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:23:34
De hat 1 Expertenmeinung für Samsung Hybrid HDD HM160HI 2.5 Zoll 160 GB SATA zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:23:34
Testseek ha raccolto 1 recensione da parte di esperti per Samsung Hybrid HDD HM160HI 2.5" 160 GB SATA ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:23:34
Es ha coleccionado 1 opiniones de expertos para Samsung Hybrid HDD HM160HI 2.5" 160 GB SATA pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:23:34
Dk har samlet 1 ekspertanmeldelse for Samsung Hybrid HDD HM160HI 2.5" 160 GB SATA men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:23:34
Testseek получил 1 экспертную оценку для Samsung Hybrid HDD HM160HI 2.5" 160 ГБ SATA, но общая оценка не была предоставлена. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:23:34
Se har samlat in 1 experttest för Samsung Hybrid HDD HM160HI 2.5" 160 GB SATA men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:23:34
Testseek har samlet 1 ekspertomtale for Samsung Hybrid HDD HM160HI 2.5" 160 GB SATA men ingen fullstendig score ble avgitt. Klikk under og bruk Testseek for å finne alle stemmene, prisbelønninger og konklusjoner.
0%
Source Review comments Score
Pcwelt.de
Updated:
2015-09-11 11:23:34
Mobiles Speichermonster: 250 GB fasst die Samsung Spinpoint M5S HM250JI brutto. Ob auch das Tempo stimmt, klärt unser Test. Aktuelle Preise Samsung Spinpoint M5S HM250JI: Speicherkapazität: 250 GB - Bauart: intern - Rotationsgeschwindigkeit: 5400 U...
0%
Customer service details
Array