Samsung logo

Samsung HG75ET690UB 190.5 cm (75") 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37004
Info modified on:
27 May 2024, 15:29:25
Short summary description Samsung HG75ET690UB 190.5 cm (75") 4K Ultra HD Smart TV Black 20 W:

Samsung HG75ET690UB, 190.5 cm (75"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Samsung HG75ET690UB 190.5 cm (75") 4K Ultra HD Smart TV Black 20 W:

Samsung HG75ET690UB. Display diagonal: 190.5 cm (75"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 400 x 400 mm. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.