Samsung logo

Samsung HG65NJ678UFXZA hospitality TV 165.1 cm (65") 4K Ultra HD Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27567
Info modified on:
14 Mar 2024, 19:33:11
Short summary description Samsung HG65NJ678UFXZA hospitality TV 165.1 cm (65") 4K Ultra HD Black 20 W:

Samsung HG65NJ678UFXZA, 165.1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Black

Long summary description Samsung HG65NJ678UFXZA hospitality TV 165.1 cm (65") 4K Ultra HD Black 20 W:

Samsung HG65NJ678UFXZA. Display diagonal: 165.1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black. On Screen Display (OSD) languages: English, Spanish, French. HDMI version: 1.4a. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.