Samsung logo

Samsung HG55EE690DB 139.7 cm (55") Full HD Smart TV Titanium 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20344
Info modified on:
27 May 2024, 14:44:32
Short summary description Samsung HG55EE690DB 139.7 cm (55") Full HD Smart TV Titanium 20 W:

Samsung HG55EE690DB, 139.7 cm (55"), Full HD, 1920 x 1080 pixels, Mega Contrast, 55 cm, Samsung HyperReal Engine

Long summary description Samsung HG55EE690DB 139.7 cm (55") Full HD Smart TV Titanium 20 W:

Samsung HG55EE690DB. Display diagonal: 139.7 cm (55"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Titanium. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Sound modes: Dolby Audio, Audio decoders: Dolby Digital Plus, DTS Premium Sound 5.1

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.