Samsung logo

Samsung HQ60B 127 cm (50") 4K Ultra HD Smart TV Black 20 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3625
Info modified on:
30 Mar 2025, 10:15:45
Short summary description Samsung HQ60B 127 cm (50") 4K Ultra HD Smart TV Black 20 W:

Samsung HQ60B, 127 cm (50"), 4K Ultra HD, 3840 x 2160 pixels, QLED, 16:9, Dual LED

Long summary description Samsung HQ60B 127 cm (50") 4K Ultra HD Smart TV Black 20 W:

Samsung HQ60B. Display diagonal: 127 cm (50"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm, Bezel type: 3 Bezel-less. High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG), Quantum HDR, Backlight dimming technology: Supreme UHD Dimming. Content management solution: Samsung LYNK Cloud, Samsung LYNK DRM. Consumer Electronics Control (CEC): Anynet+

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.