Samsung logo

Samsung HG49EE590HK hospitality TV 124.5 cm (49") Full HD Smart TV Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149418
Info modified on:
27 May 2024, 14:13:59
Short summary description Samsung HG49EE590HK hospitality TV 124.5 cm (49") Full HD Smart TV Black 20 W:

Samsung HG49EE590HK, 124.5 cm (49"), Full HD, 1920 x 1080 pixels, LED, Flat, Mega Contrast

Long summary description Samsung HG49EE590HK hospitality TV 124.5 cm (49") Full HD Smart TV Black 20 W:

Samsung HG49EE590HK. Display diagonal: 124.5 cm (49"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black. Lifestyle apps: Samsung Smart View. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.