Samsung logo

Samsung HG46EA590LS 116.8 cm (46") Full HD Smart TV Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86439
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HG46EA590LS 116.8 cm (46") Full HD Smart TV Black 300 cd/m²:

Samsung HG46EA590LS, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-S2, DVB-T, Black

Long summary description Samsung HG46EA590LS 116.8 cm (46") Full HD Smart TV Black 300 cd/m²:

Samsung HG46EA590LS. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.