Samsung logo

Samsung HG43ET690U 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75839
Info modified on:
27 May 2024, 16:19:48
Short summary description Samsung HG43ET690U 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W:

Samsung HG43ET690U, 109.2 cm (43"), 4K Ultra HD, 3840 x 2160 pixels, LED, 3840 x 2160, Mega Contrast

Long summary description Samsung HG43ET690U 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W:

Samsung HG43ET690U. Display diagonal: 109.2 cm (43"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Content management solution: Samsung LYNK REACH. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus. Power consumption (typical): 65 W, Energy efficiency class (SDR): G, Energy efficiency class (HDR): G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.