Samsung logo

Samsung HG43EJ690UB 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133988
Info modified on:
14 Mar 2024, 18:06:07
Short summary description Samsung HG43EJ690UB 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W:

Samsung HG43EJ690UB, 109.2 cm (43"), 4K Ultra HD, 3840 x 2160 pixels, LED, Flat, Samsung Auto Motion Plus

Long summary description Samsung HG43EJ690UB 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W:

Samsung HG43EJ690UB. Display diagonal: 109.2 cm (43"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.