Samsung logo

Samsung HG43EE694DK TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88662
Info modified on:
27 May 2024, 14:21:39
Short summary description Samsung HG43EE694DK TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black:

Samsung HG43EE694DK, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung HG43EE694DK TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black:

Samsung HG43EE694DK. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.