location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG40EE590SK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG40EE590SK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088420059
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:14:33
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40")
  • - Full HD 1920 x 1080 pixels
  • - DVB-C, DVB-T2
  • - Wi-Fi Ethernet LAN
  • - Energy efficiency class (SDR): G 60 kWh
Long product name Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W :
The long product name of Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40" LED, 1920 x 1080, 20W, DVB-T2/C, HDMI x 2, USB, Ethernet, Anynet+
More>>>
Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W:
The official description of Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Empower Guests with IP-Based Content Services through Samsung’s HE590 Hospitality Displays
As hotels seek new ways to create a differentiated guest experience, versatile displays can deliver functionalities that improve operational efficiency while delivering a comfortable at-home feel. Samsung’s HE590 hospitality display elevates the traditional in-room TV into a multi-purpose entertainment center that engages guests through a range of content while also adding ambience through a sleek, stylish design. Through integrated IP-based connectivity, hotel guests can access their favorite programming, along with mobile device-store personal content such as music and photos, and display desired content on the HE590 screen. Hotel operators additionally receive content delivery flexibility, as they can use Samsung’s LYNK REACH 4.0 solution to create and deploy custom welcome messages, promotional offers and local attraction information to specific rooms. With Samsung’s HE590 display, hotels can foster a memorable guest experience with less maintenance, labor and costs required.

Main Feature & Benefits 1: DEFINITION SYSTEM/ARCHITECTURE
Hotels can use the latest hospitality management technology to deliver a differentiated guest experience. Samsung’s LYNK REACH 4.0 fuses the benefits of its SINC and REACH hospitality technologies to offer a comprehensive content management solution. LYNK REACH 4.0 enhances the guest experience efficiency-enhancing technology and perks ranging from more information delivery channels, convenient communication options and efficient room management.

As a unified content management solution, LYNK REACH 4.0 accommodates LAN, WIFI and coaxial infrastructures to amplify hotel management, monitoring and guest service functions. Transferred by proprietary management server (PMS) and customized templates, hospitality users can create and deliver personalized service for a more memorable experience. This includes access to a range of IPTV and RF channels, applications and services mirroring what guests expect at home and on their mobile devices.

LYNK REACH 4.0 additionally enables two-way communication between hotel management and guests. The solution’s efficient remote control capability for in-room display ensures quality service delivery in real-time without in-room labor and maintenance.

With optimized network support for a variety of channels, Samsung’s LYNK Reach 4.0 helps hotels improve internal communication processes, which in turn provides opportunities to personalize guest experience.

Increase Hotel Brand and Offerings Visibility with a Welcome Video Channel
LYNK REACH 4.0 allows hotels to use Welcome Video Channels to deliver useful information to guests in a more engaging way. Through easy video upload or URL insertion, hotel managers can customize a channel list of clips showing hotel facilities or advertising special offers, local events or attractions. As a result, hotels can use up to four channels to simultaneously show targeted videos to specific public areas of the hotel, such as display in lobbies and restaurants, as well as in guest rooms. The ability to stream these promotions provides an additional revenue stream for hotels and enhances brand recognition.

Maximize Guest Access to Entertainment and Information
Samsung’s LYNK REACH 4.0 solution gives hotel managers access to a mix of IP (IPTV) and RF channels, creating a hybrid channel map capable of offering guests more entertainment and information options than available on standard hospitality displays. Through this enhanced access, hotel managers easily can compose and activate a channel bank list to meet unique guest needs. LYNK REACH 4.0’s extensive channel bank additionally allows hotels to offer specialized premium paid content available to applicable guests, creating a potentially profitable revenue source while offering guests more customized viewing options.

Treat guests with a customized, cost-efficient Home Menu
Deliver a wide array of content to guests with an enhanced Home Menu that does not require the additional purchase of a solution or installation of a network infrastructure. New enhanced features enable hotels to welcome guests with a brief video introduction along with the hotel logo before offering live TV. This way, hotels can enhance their brand without the need of an additional solution. Guests can conveniently view resources such as the time, date and hotel information, and access frequently used TV features in user mode. The customizable Home Menu reduces the cost burden for hotels that lack the budget for an additional solution while simplifying Home Menu creation with a solution-embedded Hospitality TV.

Protect content with advanced DRM technology
Samsung LYNK DRM technology provides a safe and cost-effective alternative to traditional hardware-based content protection systems. The solution allows encrypted live channel and VoD content to pass securely and display on hotel TVs. A software-only implementation, LYNK DRM technology reduces the need for additional equipment and provides quicker recovery for Conditional Access System (CAS) problems. To help ensure system reliability, coverage extends to the enlargement of head-end equipment for cable operators.

Leverage H. Browser with powerful Samsung support for customized, interactive solutions
H.Browser delivers the superior in-room entertainment and customized content management services that today’s hotel guests expect, along with interactive web services. With H.Browser, hotels do not need to purchase, install and maintain additional hardware such as VoD set-top boxes (STBs). As an IP-based open platform, H. Browser enables Systems Integrators (SIs) to provide fully customizable web browser solutions that deliver premium interactive services and features for both free and VoD content. Because H.Browser is based on Internet programming languages such as HTML5 and Java Script®, SIs can easily develop and quickly deploy robust, customized hotel solutions. Solution development is made possible by Samsung technical support, Samsung's advance display hardware, and Samsung's collaboration with SIs.

Extend Content Viewing Arenas through Wireless Device-to-Display Connectivity
Samsung’s HE69X displays elevate the guest experience by serving as an in-room, multi-device entertainment hub equipped with a host of customized viewing features. The displays’ integrated Software Access Point (Soft AP) functionality provides 40Mbps of wireless bandwidth supporting up to four mobile devices within a two-meter range. Once connected, guests can transfer personal content, including music, movies and photos, from their mobile devices for viewing on the larger display screen. The HE69X’s screen mirroring and Digital Living Network Alliance (DLNA)® capabilities ensure that mobile content configures smoothly to the display without distortion or restriction. Conversely, Smart View TV-to-mobile transferability enables guests to clearly view TV content on their mobile devices. The HE69X’s wireless design offers guests greater content interaction flexibility without reducing picture quality or access parameters, giving hotels an extra edge.

Short summary description Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W:
This short summary of the Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG40EE590SK, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, Flat, 1920 x 1080 (HD 1080), Mega Contrast

Long summary description Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W:
This is an auto-generated long summary of Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W based on the first three specs of the first five spec groups.

Samsung HG40EE590SK. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Screen shape
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Dynamic contrast ratio marketing name
Mega Contrast
Display diagonal (metric)
100 cm
Picture processing technology
Samsung Wide Color Enhancer Plus
Design
Product colour *
Black
On/off switch
Yes
LED indicators
Yes
Performance
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Game mode
Yes
Power on mode
Yes
Picture-in-Picture
Yes
Teletext function
Yes
Hospitality features
Hospitality home menu
Yes
Hotel channel list
Yes
Hospitality Plug and Play
Yes
Welcome message
Yes
Clock back up supply
Yes
Software clock
Yes
My Channel function
Yes
Multi-code remote control
Yes
Screwed battery cover
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Logo display with time-out setting (BMP/movie)
Yes
Alarm clock
Yes
Content management solution
Samsung LYNK REACH, Samsung LYNK SINC
LYNK REACH version
4.0
Security mode
Yes
Ports & interfaces
HDMI ports quantity *
2
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Composite video in
1
Digital audio optical out
1
Ports & interfaces
RF ports quantity
1
RJ-12 ports quantity
1
Consumer Electronics Control (CEC)
Anynet+
Common interface Plus (CI+)
Yes
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
20 W
Audio decoders
Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours
60 kWh
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
922.7 mm
Depth (with stand)
226.5 mm
Height (with stand)
581.8 mm
Weight (with stand)
10.6 kg
Width (without stand)
922.7 mm
Depth (without stand)
72.2 mm
Height (without stand)
522.7 mm
Weight (without stand)
7.7 kg
Packaging data
Package width
1133 mm
Package depth
134 mm
Package height
617 mm
Package weight
12.8 kg
Packaging content
Remote control included
Yes
Mounting kit
Yes
Quick installation guide
Yes
Batteries included
Yes
Other features
Swivelling
Yes
Swivel angle range
-90 - 90°
H.Browser compatibility
Yes
Built-in speaker(s)
Yes
Power cord included
Yes
Digital Living Network Alliance (DLNA) certified
Yes
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Brand Image Product code Product Stock Price from
Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W
(show image)
HG40EE470SK HG40EE470SK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG40EE460SK hospitality TV 101.6 cm (40") Full HD Black 20 W Samsung HG40EE460SK hospitality TV 101.6 cm (40") Full HD Black 20 W
(show image)
HG40EE460SK HG40EE460SK 0.00
(excl. VAT)
0 (incl. VAT)