location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG40EE470SK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG40EE470SK
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:19:23
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40")
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T2
  • - VESA mounting
  • - 49 W
Long product name Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W :
The long product name of Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40",Full HD LED, 1920 X 1080 px, Mega Contrast, DVB-T2/C, CI+(1.3), LYNK REACH 4.0
More>>>
Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W:
The official description of Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To better serve the hospitality industry, Samsung’s slim-designed HE470 Series displays can foster a differentiated and memorable in-room experience. This display functions as an all-in-one content center where managers can access a user interface template library to deploy customized content to end users. Hotel managers can customize guest viewing experience and reinforce branding and cost-effectiveness through an enhanced Home Menu that allows guests to view essential hotel information. Plus, the embedded LYNK REACH 4.0 solution allows for remote, centralized and efficient display management through a single remote control center, while its System Integrator compatibility and USB cloning enable multi-device management with less installation and maintenance efforts required.

Short summary description Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W:
This short summary of the Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG40EE470SK, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, 16:9, Flat, 1920 x 1080 (HD 1080)

Long summary description Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W:
This is an auto-generated long summary of Samsung HG40EE470SK hospitality TV 101.6 cm (40") Full HD Black 20 W based on the first three specs of the first five spec groups.

Samsung HG40EE470SK. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: DTS, Dolby Digital Plus

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Dynamic contrast ratio marketing name
Mega Contrast
Display diagonal (metric)
101 cm
Picture processing technology
Samsung Wide Color Enhancer Plus
Smart modes
Game, Movie, Music, Sports
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Smart TV *
No
Internet TV
No
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Sleep timer
Yes
ConnectShare (USB)
Yes
Game mode
Yes
Energy saving mode
Yes
Power on mode
Yes
Picture-in-Picture
Yes
Plug and Play
Yes
Teletext function
Yes
Hospitality features
Hospitality home menu
Yes
Hotel channel list
Yes
Hospitality Plug and Play
Yes
Welcome message
Yes
Clock back up supply
Yes
Software clock
Yes
My Channel function
Yes
Multi-code remote control
Yes
Screwed battery cover
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Logo display with time-out setting (BMP/movie)
Yes
Alarm clock
Yes
Content management solution
Samsung LYNK REACH
LYNK REACH version
4.0
Security mode
Yes
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
Ports & interfaces
RF ports quantity
1
PC in (D-Sub)
Yes
SCART ports quantity
1
PC Audio in
Yes
RJ-12 ports quantity
1
Consumer Electronics Control (CEC)
Anynet+
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital Plus
Network
Ethernet LAN *
No
Power
Power consumption (typical) *
49 W
Power consumption (standby)
0.5 W
Power consumption (max)
90 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
922.7 mm
Depth (with stand)
226.5 mm
Height (with stand)
582.3 mm
Weight (with stand)
9.7 kg
Width (without stand)
922.7 mm
Depth (without stand)
72 mm
Height (without stand)
530.7 mm
Weight (without stand)
6.8 kg
Packaging data
Package width
1097 mm
Package depth
143 mm
Package height
614 mm
Package weight
12 kg
Packaging content
Remote control included
Yes
Remote control type
TM1240A
Quick installation guide
Yes
Batteries included
Yes
Other features
3D
No
Swivelling
Yes
Swivel angle range
-90 - 90°
Built-in speaker(s)
Yes
Power cord included
Yes
Annual energy consumption
72 kWh
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Brand Image Product code Product Stock Price from
Samsung HG32EE470FK hospitality TV 81.3 cm (32") HD Black 10 W Samsung HG32EE470FK hospitality TV 81.3 cm (32") HD Black 10 W
(show image)
HG32EE470FK HG32EE470FK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W Samsung HG40EE590SK hospitality TV 101.6 cm (40") Full HD Black 20 W
(show image)
HG40EE590SK HG40EE590SK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG40EE460SK hospitality TV 101.6 cm (40") Full HD Black 20 W Samsung HG40EE460SK hospitality TV 101.6 cm (40") Full HD Black 20 W
(show image)
HG40EE460SK HG40EE460SK 0.00
(excl. VAT)
0 (incl. VAT)