Samsung HG40ED470BK, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T2, Black
Samsung HG40ED470BK. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 300 cd/m², Response time: 8 ms. Digital signal format system: DVB-C, DVB-T2. Product colour: Black