location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG32EF690DB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG32EF690DB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088882659
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:59:26
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible web application development within the powerful Tizen OS
  • - High-impacting, secure content performance via the integrated H.Browser
  • - Simplified operations for guests and staff through a customized home menu
  • - Centralized, real-time room management via LYNK HMS Server connectivity
Long product name Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W :
The long product name of Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32", 1920 x 1080, LED, DVB-T2/C/S2, USB, 3x HDMI, LAN, HyperReal, VESA
More>>>
Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W:
The official description of Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Drive More Powerful and Convenient Guest Engagement with Samsung’s HF690 Displays
In today’s fast-paced hospitality environments, convenience is key – both for guests seeking immediate access to everything needed for an exceptional stay and for hotel staff seeking more efficient ways to deliver it. Through thorough compatibility and an intuitive design, Samsung’s new HF690 displays make it easier for these facilities to delight guests. Backed by the powerful Tizen OS, the HF690 series offers both compelling content and fast access to essential services through customizable, easy-to-navigate menus. Additionally, the displays’ reinforced security not only ensures guest privacy, but also allows managers to develop, test and launch web applications for even broader functionality.

Powerful Graphic Performance With Enhanced Security
Backed by the powerful TIZEN operating system, Samsung’s hospitality displays ensure secure, seamless delivery of vital hospitality content. The TIZEN OS arms each display with a rigid, three-layer protective structure that provides added defense across the application, platform and system layers. This reinforced security also enables TIZEN’s integrated H.Browser technology to successfully render 2D and 3D content and achieve faster upload and response times.

Simple, Compatible Web App Development
Beyond its advanced graphics capabilities, Samsung’s H.Browser technology empowers fast and accurate application development from any location. All applications are compatible with, and can be developed and stored within, the TIZEN OS, and are backed by an advanced Software Development Kit (SDK). The platform’s Web Simulator and Remote Web Inspector (RWI) tools further refine applications through real-time performance and security testing.

A Tailored Home Menu For Guests
The embedded TIZEN platform also enables hotel managers to customize their displays’ home menus to match their unique brand and offerings. This includes the addition of customized imagery and logo placement in the background. Hotel managers can include/exclude unlimited feature icons as well as the information icon in the bottom scroll bar. As a result, managers and guests alike can navigate the interface freely and at improved efficiency.

Enhanced Guest Connectivity At Reduced Maintenance
Extensive connectivity transforms Samsung’s hospitality displays into convenient, all-encompassing stations for work or play. The displays’ integrated Ethernet bridge establishes a secure, IP-compliant connection for business activities and accommodates a variety of workplace functions. Once the workday is complete, guests can bring the comforts of home to their room through seamless TV streaming and Bluetooth-powered music.

Centralized, Real-Time Management
As a unified content management solution, LYNK REACH 4.0 accommodates LAN, Wi-Fi, and coaxial infrastructures to amplify hotel management, monitoring and guest service functions. The LYNK REACH 4.0 platform’s centralized, real-time monitoring streamlines maintenance demands. Hotel managers can select single display or display groups and troubleshoot guest issues before they escalate.

End-To-End Personalized Service
Hotels additionally can use the LYNK REACH 4.0 platform to deliver customized messages to guests relevant to their specific stay details or interests. As guests arrive, hotel operators can greet them with a personalized welcome message while also promoting on-site amenities and promotions. Once the stay concludes, LYNK REACH 4.0 offers express check-out to save guests the time and hassle of a trip to the lobby.

Convenient And Thorough Room Management
Hospitality display users additionally can leverage the displays’ integrated LYNK HMS technology to manage room settings and guest-staff communication more conveniently and efficiently. LYNK HMS’ Room Management Solution (RMS) streamlines hotel maintenance while offering more detailed visibility into in-room device performance and energy use. The complementary In-Room Control (IRC) Service allows guests to manage lighting, drapes and on-screen content from a single, user-friendly interface.

Delight Guests At A Reduced Cost
Samsung’s LYNK HMS technology empowers hotel operators to deliver a pleasant and memorable guest experience in a more efficient, cost-friendly manner. The platform’s Energy Management Solution (EMS) adjusts in-room heat and air settings based on guest occupancy and avoids wasting energy on empty rooms. LYNK HMS’s Content Management Solution (CMS) streamlines content creation and delivery throughout the hotel, driving more impactful and hassle-free delivery of important messages.

Short summary description Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W:
This short summary of the Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG32EF690DB, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W:
This is an auto-generated long summary of Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W based on the first three specs of the first five spec groups.

Samsung HG32EF690DB. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Titanium, Panel mounting interface: 100 x 100 mm. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Dynamic contrast ratio marketing name
Mega Contrast
Display diagonal (metric)
80 cm
Smart modes
Game, Movie, Sports
Design
Product colour *
Titanium
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
On/off switch
Yes
Performance
Smart TV *
Yes
Internet TV
Yes
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Sleep timer
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Game mode
Yes
Energy saving mode
Yes
Power on mode
Yes
Picture-in-Picture
Yes
Plug and Play
Yes
Teletext function
Yes
Hospitality features
Hospitality home menu
Yes
Hospitality Plug and Play
Yes
Welcome message
Yes
External clock compatibility
Yes
Clock back up supply
Yes
My Channel function
Yes
Multi-code remote control
Yes
Screwed battery cover
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Subtitles function
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Logo display with time-out setting (BMP/movie)
Yes
Alarm clock
Yes
Content management solution
Samsung LYNK REACH, Samsung LYNK SINC
LYNK REACH version
4.0
Security mode
Yes
Ports & interfaces
HDMI ports quantity *
3
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
PC in (D-Sub)
No
RJ-12 ports quantity
1
Consumer Electronics Control (CEC)
Anynet+
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
20 W
Audio decoders
Dolby Digital Plus
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Power
Power consumption (typical) *
41 W
Power consumption (standby)
0.5 W
Power consumption (max)
85 W
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours
50 kWh
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
730.4 mm
Depth (with stand)
192.6 mm
Height (with stand)
483.8 mm
Weight (with stand)
7.3 kg
Width (without stand)
730.4 mm
Depth (without stand)
54.6 mm
Weight (without stand)
5.7 kg
Packaging data
Package width
918 mm
Package depth
119 mm
Package height
549 mm
Package weight
9.3 kg
Packaging content
Remote control included
Yes
Remote control type
TM1240A
Cables included
AC, DC
Mounting kit
Yes
Batteries included
Yes
Other features
3D
No
External clock dimming control
Yes
HID support
Yes
Swivel angle range
90 - 90°
H.Browser compatibility
Yes
Built-in speaker(s)
Yes
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Brand Image Product code Product Stock Price from
Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W
(show image)
HG32EE590FK HG32EE590FK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W
(show image)
HG32EE670DK HG32EE670DK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG24EE690AB hospitality TV 61 cm (24") HD Smart TV Black 10 W Samsung HG24EE690AB hospitality TV 61 cm (24") HD Smart TV Black 10 W
(show image)
HG24EE690AB HG24EE690AB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG32EE690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W Samsung HG32EE690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W
(show image)
HG32EE690DB HG32EE690DB 0.00
(excl. VAT)
0 (incl. VAT)