location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG32EE670DK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG32EE670DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088369365
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:48:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (9.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T2
  • - VESA mounting
Long product name Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W :
The long product name of Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32”, 1920 x 1080, HyperReal, Mega Contrast, Wide Color Enhancer Plus, Dolby Digital Plus, DTS, 20W, 2 Ch, TTX, EPG, ConnectShare, DVB-T2 / C, CI+ 1.3, HbbTV, MHEG 5, MHP, REACH 4.0, LYNK REACH, Anynet+, HDMI, USB, 220-240 V, 50/60 Hz
More>>>
Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W:
The official description of Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advance In-Room Entertainment to the Next Level of Comfort and Convenience

Successful hoteliers understand that today’s hospitality consumers are media- and tech-savvy guests that expect sophisticated in-room entertainment and an overall stay experience beyond what they are accustomed to at home. Samsung’s new HE670 hospitality display boasts coaxial-based infrastructure to efficiently manage diversified content and deliver through a modern, streamlined design that enhances content viewing. A swivel stand completes its sleek appearance and adds the functionality of viewing from various angles of the room. Multi-functional programming settings are quickly available with a home menu, so guests can easily navigate to stay informed and entertained.

Modern hotels want to provide an enriched and comprehensive guest experience while maintaining costs. The HE670’s coaxial-based infrastructure supports a unified server, LYNK REACH, which enables easy management of a variety of content for hundreds of TVs from one location. This central management lowers TCO and boosts internal efficiencies.

Increase Hotel Brand and Offerings Visibility with a Welcome Video Channel

LYNK REACH 4.0 allows hotels to use Welcome Video Channels to deliver useful information to guests in a more engaging way. Through easy video upload or URL insertion, hotel managers can customize a channel list of clips showing hotel facilities or advertising special offers, local events or attractions. As a result, hotels can use up to four channels to simultaneously show targeted videos to specific public areas of the hotel, such as display in lobbies and restaurants, as well as in guest rooms. The ability to stream these promotions provides an additional revenue stream for hotels and enhances brand recognition.

Main Feature & Benefits 1: DEFINITION SYSTEM/ARCHITECTURE

Hotels can use the latest hospitality management technology to deliver a differentiated guest experience. Samsung’s LYNK REACH 4.0 fuses the benefits of its SINC and REACH hospitality technologies to offer a comprehensive content management solution. LYNK REACH 4.0 enhances the guest experience efficiency-enhancing technology and perks ranging from more information delivery channels, convenient communication options and efficient room management.

As a unified content management solution, LYNK REACH 4.0 accommodates LAN, WIFI and coaxial infrastructures to amplify hotel management, monitoring and guest service functions. Transferred by proprietary management server (PMS) and customized templates, hospitality users can create and deliver personalized service for a more memorable experience. This includes access to a range of IPTV and RF channels, applications and services mirroring what guests expect at home and on their mobile devices.

LYNK REACH 4.0 additionally enables two-way communication between hotel management and guests. The solution’s efficient remote control capability for in-room display ensures quality service delivery in real-time without in-room labor and maintenance.

With optimized network support for a variety of channels, Samsung’s LYNK Reach 4.0 helps hotels improve internal communication processes, which in turn provides opportunities to personalize guest experience.

Treat guests with a customized, cost-efficient Home Menu

Deliver a wide array of content to guests with an enhanced Home Menu that does not require the additional purchase of a solution or installation of a network infrastructure. New enhanced features enable hotels to welcome guests with a brief video introduction along with the hotel logo before offering live TV. This way, hotels can enhance their brand without the need of an additional solution. Guests can conveniently view resources such as the time, date and hotel information, and access frequently used TV features in user mode. The customizable Home Menu reduces the cost burden for hotels that lack the budget for an additional solution while simplifying Home Menu creation with a solution-embedded Hospitality TV.

Protect content with advanced DRM technology

Samsung LYNK DRM technology provides a safe and cost-effective alternative to traditional hardware-based content protection systems. The solution allows encrypted live channel and VoD content to pass securely and display on hotel TVs. A software-only implementation, LYNK DRM technology reduces the need for additional equipment and provides quicker recovery for Conditional Access System (CAS) problems. To help ensure system reliability, coverage extends to the enlargement of head-end equipment for cable operators.

Enjoy More Efficient Installation through Improved Plug-and-Play Capabilities

In a busy hospitality environment, time spent on display installation and maintenance is time that could otherwise be devoted to more critical growth-related activities. Through advanced plug-and-play settings, hotel managers can activate hundreds of in-room displays with minimal effort required. Operations teams simply have to navigate three basic launch settings to synchronize multiple displays and servers while also defining connectivity and language needs:
- Basic Setup: A user-friendly interface lets hospitality managers define the language, picture and tuning, and clock settings.
- Cloning Mode: To further enhance multi-display control, hotel managers can replicate communication and content delivery functionalities across all on-site displays. Once the cloning process is complete, users can activate their displays without requiring any further installations or compatibility confirmation.
- Factory Mode: Hotel managers additionally can customize advanced display operations, such as audio parameters and connectivity settings, through an easy-to-access factory mode portal.
- The plug-and-play functionalities also enable certain non-hospitality environments to enjoy the same content and system management benefits. A unique Commercial Mode setting accommodates the specialized requirements of commercial users, such as government and education entities, without compromising performance.

System Integrator (SI) compatibility

Save time and effort when setting up multiple protocols between SI-provided set-top boxes and displays. Samsung SMART Hospitality Display are compatible with various SI protocols at purchase.

Headphone ID compatibility

Give guests the luxury of listening to TV in bed without the cumbersome need to extend the headphone cable. The included Headphone ID detects headphones connected to the extension sockets next to a bed where guests can simply plug headphones to listen to the TV without disturbing others in the room.

Headphone ID compatibility availability may vary by region/country.

Security Mode

Gain unique and strong display content management with Security Mode on HD470 Series displays. Using this feature, you can disable critical functions of the displays to easily prevent changes to the displays' settings. You can also block non-compliant content or the transmission of unwanted Teletext (TTX) with a signal to maintain complete control of content on guest room displays, including input through HDMI® and USB ports. This feature is also highly beneficial for controlling displays in environments that require tight security, such as prisons.

Hospitality Stand

Provide guests with an excellent view of the TV from anywhere in the room with a TV stand. The stand provides a flexible 20º, 60º and 90º swivel support and ensure the TV remains firmly in place.

Variable Speaker Out

Increase guests’ in-room mobility and enjoyment by connecting the TV’s sound to other parts of the room with the external speaker-out post. Guests can listen to their TV programs from anywhere in the room or bathroom through speakers installed in remote locations.

Sound Bar Compatibility

Couple a Samsung hospitality TV with a Sound Bar to let guests truly enjoy hearing their programming. Connected by a High-Definition Multimedia Interface® cable, settings are automatically applied, making installation a breeze. A single remote lets guests have full control over both the TV and Sound Bar.

Multi-code Remote

Increase guests’ TV-viewing enjoyment by eliminating annoying interference from other remote signals in applications, such as hotel fitness centers, where multiple TVs are in close proximity. The multi-code remote can control up to 10 TVs individually in the same room.

My Channel

Enable guests to easily find and enjoy the programming of their choice without having to manually scroll through hundreds of TV channels. My Channel’s quick search function allows guests to find channels suited to their tastes, by country and genre.

External Clock

Improve guests’ convenience with an external clock accessory that enables them to easily discern the current time with just a glance. With 12-hour or 24-hour formats, 7-step dimming control settings (5 steps on Normal display and 2 steps on Standby display) and a simple RJ12 connection to the back of the display, the clock accessory is an easy way to enhance guests’ comfort. The clock accessory is available in boxes of 20 units.

The External Clock accessory availability may vary by region/country.

Software clock

Allow your guests to check the current time on the TV whenever needed. Software Clock is a clock display solution of in-room TVs using a remote control. The guests can easily check the time with the press of ‘Info’ button using the remote control, even when the TV is off.

Connect Share

Media entertainment including movies, music, and images come alive on the screen by simply plugging a USB drive directly into the TV.

Sports Mode

Sports fans don’t have to miss their favorite games when staying at your hotel. They can watch every goal or point scored with superior-quality picture and sound, right in their rooms. With Sports Mode, guests can use a shortcut to activate enhanced sound and picture quality. The enhanced sound creates a greater stadium effect and enriched picture quality displays the playing field in vivid color. With this feature, guests can have a truly immersive in-room entertainment experience-complete with key game highlights and audience cheers.

Sports mode availability may vary by region/country.

Short summary description Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W:
This short summary of the Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG32EE670DK, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, 16:9, Flat, Mega Contrast

Long summary description Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W:
This is an auto-generated long summary of Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W based on the first three specs of the first five spec groups.

Samsung HG32EE670DK. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Titanium. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: DTS, Dolby Digital, Dolby Digital Plus. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Screen shape
Flat
Native aspect ratio *
16:9
Dynamic contrast ratio marketing name
Mega Contrast
Picture processing technology
Samsung Wide Color Enhancer
Design
Product colour *
Titanium
VESA mounting *
Yes
Performance
Internet TV
No
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Picture-in-Picture
Yes
Teletext function
Yes
Hospitality features
Subtitles function
Yes
Ports & interfaces
HDMI ports quantity *
2
DVI port
Yes
USB 2.0 ports quantity *
1
Composite video in
1
RF ports quantity
1
PC in (D-Sub)
Yes
Consumer Electronics Control (CEC)
Anynet+
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
Ports & interfaces
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Network
Wi-Fi *
No
Ethernet LAN *
No
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
730.4 mm
Depth (with stand)
192.6 mm
Height (with stand)
482.8 mm
Weight (with stand)
7.1 kg
Width (without stand)
730.4 mm
Depth (without stand)
54.6 mm
Height (without stand)
433.8 mm
Weight (without stand)
5.5 kg
Packaging data
Package width
913 mm
Package depth
113 mm
Package height
534 mm
Package weight
8.8 kg
Packaging content
Remote control included
Yes
Remote control type
TM1240A
Cables included
AC
Batteries included
Yes
Other features
Swivel angle range
-90 - 90°
Built-in speaker(s)
Yes
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Brand Image Product code Product Stock Price from
Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W
(show image)
HG32EE590FK HG32EE590FK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG32EE470FK hospitality TV 81.3 cm (32") HD Black 10 W Samsung HG32EE470FK hospitality TV 81.3 cm (32") HD Black 10 W
(show image)
HG32EE470FK HG32EE470FK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W
(show image)
HG32EF690DB HG32EF690DB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG32EE690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W Samsung HG32EE690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W
(show image)
HG32EE690DB HG32EE690DB 0.00
(excl. VAT)
0 (incl. VAT)