Samsung logo

Samsung HG32EE694DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106767
Info modified on:
27 May 2024, 12:29:09
Short summary description Samsung HG32EE694DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W:

Samsung HG32EE694DK, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG32EE694DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W:

Samsung HG32EE694DK. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Titanium. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. RMS rated power: 20 W, Audio decoders: DTS, Dolby Digital Plus. Power consumption (typical): 36 W, Energy efficiency class (SDR): G, Energy consumption (SDR) per 1000 hours: 44 kWh

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.