Samsung logo

Samsung HG32EE690DB 81.3 cm (32") Full HD Titanium 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122312
Info modified on:
27 May 2024, 12:30:48
Short summary description Samsung HG32EE690DB 81.3 cm (32") Full HD Titanium 20 W:

Samsung HG32EE690DB, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, LED, Flat, 1920 x 1080 (HD 1080)

Long summary description Samsung HG32EE690DB 81.3 cm (32") Full HD Titanium 20 W:

Samsung HG32EE690DB. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Titanium. Lifestyle apps: Samsung Smart View. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: DTS, Dolby Digital, Dolby Digital Plus

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.