Samsung logo

Samsung HG32EE470SK hospitality TV 81.3 cm (32") HD Black 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109715
Info modified on:
14 Oct 2024, 18:47:33
Short summary description Samsung HG32EE470SK hospitality TV 81.3 cm (32") HD Black 10 W:

Samsung HG32EE470SK, 81.3 cm (32"), HD, 1366 x 768 pixels, LED, 16:9, Flat

Long summary description Samsung HG32EE470SK hospitality TV 81.3 cm (32") HD Black 10 W:

Samsung HG32EE470SK. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 10 W, Audio decoders: DTS, Dolby Digital Plus

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.